Kyocera Corporation Cap, Mlcc, C0G, 4.7Pf, 50V, 0603; Capacitance Kyocera Avx 06035A4R7BAT2A

Description
CAP, MLCC, C0G, 4.7PF, 50V, 0603; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 4.7PF, 50V, 0603; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 4.7Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 4.7Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8338
Cap, Mlcc, C0G, 4.7Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8338
CAP, MLCC, C0G, 4.7PF, 50V, 0603; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 4.7PF, 50V, 0603; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 4.7Pf, 50V, 0603, Reel; Capacitance Kyocera Avx - 68H8719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 4.7Pf, 50V, 0603, Reel; Capacitance Kyocera Avx
68H8719
Cap, Mlcc, C0G, 4.7Pf, 50V, 0603, Reel; Capacitance Kyocera Avx 68H8719
CAP, MLCC, C0G, 4.7PF, 50V, 0603, REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 4.7PF, 50V, 0603, REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8338
Product Name Cap, Mlcc, C0G, 4.7Pf, 50V, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers