Kyocera Corporation CAP CER 470PF 50V C0G/NP0 0603 06035A471KAT2A

Description
CAP CER 470PF 50V C0G/NP0 0603
Description
CAP CER 470PF 50V C0G/NP0 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 470PF 50V C0G/NP0 0603 - 66-06035A471KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 50V C0G/NP0 0603
66-06035A471KAT2A
CAP CER 470PF 50V C0G/NP0 0603 66-06035A471KAT2A
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 09H1666 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
09H1666
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 09H1666
CERAMIC CAPACITOR 470PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 470 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9196 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9196
Multilayer Ceramic Capacitor, 470 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9196
Multilayer Ceramic Capacitor, 470 pF, 10%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-06035A471KAT2A 09H1666 95W9196
Product Name CAP CER 470PF 50V C0G/NP0 0603 Ceramic Capacitor 470Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 470 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details