CAP CER 470PF 50V NP0 0603
CAP, 470PF, 50V, MLCC, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
CAP, 470PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06035A471GAT2A | 96Y8341 | 66AH8105 |
| Product Name | Ceramic Capacitors | Cap, 470Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx | Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Film Capacitors | ||
| Applications | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |