Kyocera Corporation Ceramic Capacitors 06035A470MAT2A

Description
CAP CER 47PF 50V NP0 0603
Datasheet
Description
CAP CER 47PF 50V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A470MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A470MAT2A
Ceramic Capacitors 06035A470MAT2A
CAP CER 47PF 50V NP0 0603

CAP CER 47PF 50V NP0 0603

Supplier's Site Datasheet
Capacitor, Ceramic, 47Pf, 50V, 0603; Capacitance Kyocera Avx - 55J4413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 47Pf, 50V, 0603; Capacitance Kyocera Avx
55J4413
Capacitor, Ceramic, 47Pf, 50V, 0603; Capacitance Kyocera Avx 55J4413
CAPACITOR, CERAMIC, 47pF, 50V, 0603; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR, CERAMIC, 47pF, 50V, 0603; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035A470MAT2A 55J4413
Product Name Ceramic Capacitors Capacitor, Ceramic, 47Pf, 50V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers