AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06035A470FAT2A

Description
KYOCERA AVX 06035A470FAT2A
Request a Quote
Description
KYOCERA AVX 06035A470FAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349647 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349647
MLCCs - Multilayer Ceramic Capacitors 1349647
KYOCERA AVX 06035A470FAT2A

KYOCERA AVX 06035A470FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356313 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356313
MLCCs - Multilayer Ceramic Capacitors 1356313
KYOCERA AVX 06035A470FAT2A

KYOCERA AVX 06035A470FAT2A

Supplier's Site
Smd Multilayer Ceramic Capacitor, 47 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9193 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 47 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9193
Smd Multilayer Ceramic Capacitor, 47 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9193
SMD Multilayer Ceramic Capacitor, 47 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 47 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603; Capacitance Kyocera Avx - 94W2880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603; Capacitance Kyocera Avx
94W2880
Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603; Capacitance Kyocera Avx 94W2880
CAPACITOR, CERAMIC, 47PF, 50V, C0G/NP0, 1%, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 47PF, 50V, C0G/NP0, 1%, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8101
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8101
CAP, 47PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1349647 95W9193 94W2880 66AH8101
Product Name MLCCs - Multilayer Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 47 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603; Capacitance Kyocera Avx Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details