Kyocera Corporation Ceramic Capacitors 06035A470DAT2A

Description
47pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A470DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A470DAT2A-ND
Ceramic Capacitors 06035A470DAT2A-ND
47pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,47Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx - 55J4407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx
55J4407
Capacitor,ceramic,47Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx 55J4407
Capacitor,Ceramic,47 pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes

Capacitor,Ceramic,47pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035A470DAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A470DAT2A
Capacitors - Ceramic Capacitors 06035A470DAT2A
CAP CER 47PF 50V NP0 0603

CAP CER 47PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A470DAT2A-ND 55J4407 06035A470DAT2A
Product Name Ceramic Capacitors Capacitor,ceramic,47Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers