3.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 3.6PF 50V NP0 0603
T101 COMMERCIAL / T&R ROHS COMPLIANT: YES
CAP CER 3.6PF 50V NP0 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06035A3R6DAT2A-ND | 06035A3R6DAT2A | 67R3852 | 06035A3R6DAT2A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | T101 Commercial / T&r Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts |