AVX Corporation Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 06035A3R3CAT2A.

Description
CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5461 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
26AC5461
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 26AC5461
CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5461
Product Name Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers