Kyocera Corporation Ceramic Capacitors 06035A360JAT2A

Description
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10314-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10314-1-ND
Ceramic Capacitors 478-10314-1-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10314-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10314-2-ND
Ceramic Capacitors 478-10314-2-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10314-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10314-6-ND
Ceramic Capacitors 478-10314-6-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 36Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4371 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 36Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4371
Ceramic Capacitor 36Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4371
CERAMIC CAPACITOR 36PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 36PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 36Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 36Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8334
Cap, Mlcc, C0G, 36Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8334
CAP, MLCC, C0G, 36PF, 50V, 0603; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 36PF, 50V, 0603; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10314-1-ND 478-10314-6-ND 55J4371
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 36Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers