Kyocera Corporation Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 06035A331KAT2A

Description
CAPACITOR CERAMIC 330PF 50V, C0G, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 330PF 50V, C0G, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 60R6228 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
60R6228
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 60R6228
CAPACITOR CERAMIC 330PF 50V, C0G, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 50V, C0G, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 330 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9191 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9191
Multilayer Ceramic Capacitor, 330 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9191
Multilayer Ceramic Capacitor, 330 pF, 10%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 10%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Kyocera Avx - 13AC4452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Kyocera Avx
13AC4452
Cap, 330Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Kyocera Avx 13AC4452
CAP, 330PF, 50V, 10%, C0G, 0603, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 330PF, 50V, 10%, C0G, 0603, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A331KAT2A
Ceramic Capacitors 06035A331KAT2A
CAP CER 330PF 50V C0G/NP0 0603

CAP CER 330PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60R6228 95W9191 13AC4452 06035A331KAT2A
Product Name Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 330 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 330Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details