Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A331FAT2A

Description
KYOCERA AVX 06035A331FAT2A
Request a Quote
Description
KYOCERA AVX 06035A331FAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356235 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356235
MLCCs - Multilayer Ceramic Capacitors 1356235
KYOCERA AVX 06035A331FAT2A

KYOCERA AVX 06035A331FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349640 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349640
MLCCs - Multilayer Ceramic Capacitors 1349640
KYOCERA AVX 06035A331FAT2A

KYOCERA AVX 06035A331FAT2A

Supplier's Site
Ceramic Capacitor 330Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx - 60R6226 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx
60R6226
Ceramic Capacitor 330Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx 60R6226
CERAMIC CAPACITOR 330PF 50V, C0G, 1%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 50V, C0G, 1%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 330 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9190 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9190
Multilayer Ceramic Capacitor, 330 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9190
Multilayer Ceramic Capacitor, 330 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8100
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8100
CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356235 60R6226 95W9190 66AH8100
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 330Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 330 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details