AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06035A330FAT2A

Description
KYOCERA AVX 06035A330FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A330FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349638 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349638
MLCCs - Multilayer Ceramic Capacitors 1349638
KYOCERA AVX 06035A330FAT2A

KYOCERA AVX 06035A330FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356244 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356244
MLCCs - Multilayer Ceramic Capacitors 1356244
KYOCERA AVX 06035A330FAT2A

KYOCERA AVX 06035A330FAT2A

Supplier's Site
Cap, 33Pf, 50V, 1%, C0G/np0, 0603, Reel; Capacitance Kyocera Avx - 13AC4451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 1%, C0G/np0, 0603, Reel; Capacitance Kyocera Avx
13AC4451
Cap, 33Pf, 50V, 1%, C0G/np0, 0603, Reel; Capacitance Kyocera Avx 13AC4451
CAP, 33PF, 50V, 1%, C0G/NP0, 0603, REEL; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 33PF, 50V, 1%, C0G/NP0, 0603, REEL; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx - 95W9188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx
95W9188
Cap, 33Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx 95W9188
CAP, 33PF, 50V, 1%, C0G/NP0, 0603; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 50V, 1%, C0G/NP0, 0603; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A330FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A330FAT2A
Ceramic Capacitors 06035A330FAT2A
CAP CER 33PF 50V C0G/NP0 0603

CAP CER 33PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1349638 13AC4451 06035A330FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, 33Pf, 50V, 1%, C0G/np0, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details