Kyocera Corporation Ceramic Capacitors 06035A301JAT2A

Description
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10311-1-ND
Ceramic Capacitors 478-10311-1-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10311-2-ND
Ceramic Capacitors 478-10311-2-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10311-6-ND
Ceramic Capacitors 478-10311-6-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A301JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A301JAT2A
Ceramic Capacitors 06035A301JAT2A
CAP CER 300PF 50V NP0 0603

CAP CER 300PF 50V NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 300Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 94H7122 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 300Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
94H7122
Ceramic Capacitor 300Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 94H7122
CERAMIC CAPACITOR 300PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 300PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 300Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4842 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4842
Cap, 300Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4842
CAP, 300PF, 50V, MLCC, 0603; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 300PF, 50V, MLCC, 0603; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10311-1-ND 478-10311-6-ND 06035A301JAT2A 94H7122 08AK4842
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 300Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 300Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details