Kyocera Corporation Ceramic Capacitors 06035A300KAT2A

Description
30pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
30pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A300KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A300KAT2A-ND
Ceramic Capacitors 06035A300KAT2A-ND
30pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A300KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A300KAT2A
Ceramic Capacitors 06035A300KAT2A
CAP CER 30PF 50V NP0 0603

CAP CER 30PF 50V NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 30Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 30Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4347
Capacitor Ceramic 30Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4347
CAPACITOR CERAMIC 30PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 30PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035A300KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A300KAT2A
Capacitors - Ceramic Capacitors 06035A300KAT2A
CAP CER 30PF 50V NP0 0603

CAP CER 30PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06035A300KAT2A-ND 06035A300KAT2A 55J4347 06035A300KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 30Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details