Kyocera Corporation Capacitors - Ceramic Capacitors 06035A2R7CAT2A

Description
Win Source Part Number: 1034877-06035A2R7CAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2.7 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): MC0603N2R7C500CT; 06031A2R7CAT2A; GRM1885C1H2R7CA01D; GRM1885C1H2R7BA01D; CC0603CRNPO9BN2R7; CBR06C279B5GAC; GRM1885C1H2R7CZ01D.0 6035A2R7CAT2A.; 06035A2R7CAT2A/4K; 06035A2R7CAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1156-6,06035A2R7 CAT2A/4K,06035A2R7CA T2A\\4K,478-1156-1,4 78-1156-2
Request a Quote Datasheet
Description
Win Source Part Number: 1034877-06035A2R7CAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2.7 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): MC0603N2R7C500CT; 06031A2R7CAT2A; GRM1885C1H2R7CA01D; GRM1885C1H2R7BA01D; CC0603CRNPO9BN2R7; CBR06C279B5GAC; GRM1885C1H2R7CZ01D.0 6035A2R7CAT2A.; 06035A2R7CAT2A/4K; 06035A2R7CAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1156-6,06035A2R7 CAT2A/4K,06035A2R7CA T2A\\4K,478-1156-1,4 78-1156-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1034877-06035A2R7CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1034877-06035A2R7CAT2A
Capacitors - Ceramic Capacitors 1034877-06035A2R7CAT2A
Win Source Part Number: 1034877-06035A2R7CAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2.7 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): MC0603N2R7C500CT; 06031A2R7CAT2A; GRM1885C1H2R7CA01D; GRM1885C1H2R7BA01D; CC0603CRNPO9BN2R7; CBR06C279B5GAC; GRM1885C1H2R7CZ01D.0 6035A2R7CAT2A.; 06035A2R7CAT2A/4K; 06035A2R7CAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1156-6,06035A2R7 CAT2A/4K,06035A2R7CA T2A\\4K,478-1156-1,4 78-1156-2

Win Source Part Number: 1034877-06035A2R7CAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): MC0603N2R7C500CT; 06031A2R7CAT2A; GRM1885C1H2R7CA01D; GRM1885C1H2R7BA01D; CC0603CRNPO9BN2R7; CBR06C279B5GAC; GRM1885C1H2R7CZ01D.06035A2R7CAT2A.; 06035A2R7CAT2A/4K; 06035A2R7CAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1156-6,06035A2R7CAT2A/4K,06035A2R7CAT2A\\4K,478-1156-1,478-1156-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356237 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356237
MLCCs - Multilayer Ceramic Capacitors 1356237
KYOCERA AVX 06035A2R7CAT2A

KYOCERA AVX 06035A2R7CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349636 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349636
MLCCs - Multilayer Ceramic Capacitors 1349636
KYOCERA AVX 06035A2R7CAT2A

KYOCERA AVX 06035A2R7CAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 2.7pF Capacitor
60-06035A2R7CAT2A
SMD 50V 2.7pF Capacitor 60-06035A2R7CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H2R7CT NEW GLOBAL PN 50V 2.7pF A 581-KGM15ACG1H2R7CT Product overview: 06035A2R7CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A2R7CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H2R7CT NEW GLOBAL PN 50V 2.7pF A 581-KGM15ACG1H2R7CT Product overview: 06035A2R7CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A2R7CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035A2R7CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A2R7CAT2A
Ceramic Capacitors 06035A2R7CAT2A
CAP CER 2.7PF 50V C0G/NP0 0603

CAP CER 2.7PF 50V C0G/NP0 0603

Supplier's Site Datasheet
CAP CER 2.7PF 50V C0G/NP0 0603 - 66-06035A2R7CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.7PF 50V C0G/NP0 0603
66-06035A2R7CAT2A
CAP CER 2.7PF 50V C0G/NP0 0603 66-06035A2R7CAT2A
CAP CER 2.7PF 50V C0G/NP0 0603

CAP CER 2.7PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 17C6484 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
17C6484
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 17C6484
CERAMIC CAPACITOR 2.7PF 50V, C0G, 0.25pF, 0603; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.7PF 50V, C0G, 0.25pF, 0603; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 09J2475 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
09J2475
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 09J2475
CERAMIC CAPACITOR 2.7PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.7PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1034877-06035A2R7CAT2A 1356237 60-06035A2R7CAT2A 06035A2R7CAT2A 66-06035A2R7CAT2A 17C6484
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 50V 2.7pF Capacitor Ceramic Capacitors CAP CER 2.7PF 50V C0G/NP0 0603 Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details