Kyocera Corporation Cap, 2.7Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 06035A2R7BAT2A

Description
CAP, 2.7PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
Description
CAP, 2.7PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.7Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8091
Cap, 2.7Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8091
CAP, 2.7PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.7PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.7Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4840
Cap, 2.7Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4840
CAP, 2.7PF, 50V, MLCC, 0603; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 2.7PF, 50V, MLCC, 0603; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66AH8091 08AK4840
Product Name Cap, 2.7Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Cap, 2.7Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers