Kyocera Corporation Ceramic Capacitors 06035A2R2KAT2A

Description
2.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11816-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11816-6-ND
Ceramic Capacitors 478-11816-6-ND
2.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11816-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11816-1-ND
Ceramic Capacitors 478-11816-1-ND
2.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11816-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11816-2-ND
Ceramic Capacitors 478-11816-2-ND
2.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A2R2KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A2R2KAT2A
Ceramic Capacitors 06035A2R2KAT2A
CAP CER 2.2PF 50V NP0 0603

CAP CER 2.2PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-11816-6-ND 478-11816-1-ND 06035A2R2KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH510J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details