Kyocera Corporation Ceramic Capacitors 06035A2R2JAT2A

Description
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11815-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11815-1-ND
Ceramic Capacitors 478-11815-1-ND
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11815-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11815-2-ND
Ceramic Capacitors 478-11815-2-ND
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11815-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11815-6-ND
Ceramic Capacitors 478-11815-6-ND
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A2R2JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A2R2JAT2A
Ceramic Capacitors 06035A2R2JAT2A
CAP CER 2.2PF 50V NP0 0603

CAP CER 2.2PF 50V NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 2.2Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4276 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4276
Ceramic Capacitor 2.2Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4276
CERAMIC CAPACITOR 2.2PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11815-1-ND 478-11815-6-ND 06035A2R2JAT2A 55J4276
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2.2Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details