Kyocera Corporation Capacitors - Ceramic Capacitors 06035A2R2CAT2A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329940-06035A2R2CAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1155-6,06035A2R2 CAT2A/4K,478-1155-2, 06035A2R2CAT2A\\4K,4 78-1155-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329940-06035A2R2CAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1155-6,06035A2R2 CAT2A/4K,478-1155-2, 06035A2R2CAT2A\\4K,4 78-1155-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329940-06035A2R2CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329940-06035A2R2CAT2A
Capacitors - Ceramic Capacitors 1329940-06035A2R2CAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329940-06035A2R2CAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1155-6,06035A2R2 CAT2A/4K,478-1155-2, 06035A2R2CAT2A\\4K,4 78-1155-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329940-06035A2R2CAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1155-6,06035A2R2CAT2A/4K,478-1155-2,06035A2R2CAT2A\\4K,478-1155-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356316 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356316
MLCCs - Multilayer Ceramic Capacitors 1356316
KYOCERA AVX 06035A2R2CAT2A

KYOCERA AVX 06035A2R2CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349635 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349635
MLCCs - Multilayer Ceramic Capacitors 1349635
KYOCERA AVX 06035A2R2CAT2A

KYOCERA AVX 06035A2R2CAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 2.2pF Capacitor
60-06035A2R2CAT2A
SMD 50V 2.2pF Capacitor 60-06035A2R2CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H2R2CT NEW GLOBAL PN 50V 2.2pF A 581-KGM15ACG1H2R2CT Product overview: 06035A2R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A2R2CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H2R2CT NEW GLOBAL PN 50V 2.2pF A 581-KGM15ACG1H2R2CT Product overview: 06035A2R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A2R2CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx - 94W2875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx
94W2875
Cap, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx 94W2875
CAP, CERAMIC, 2.2PF, 50V, C0G/NP0, 0.25PF, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAP, CERAMIC, 2.2PF, 50V, C0G/NP0, 0.25PF, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 90C0217 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
90C0217
Capacitor, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 90C0217
CAPACITOR, CERAMIC, 2.2PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 2.2PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 92AH6333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
92AH6333
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 92AH6333
CAP, 2.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 06035A2R2CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A2R2CAT2A
Ceramic Capacitors 06035A2R2CAT2A
CAP CER 2.2PF 50V C0G/NP0 0603

CAP CER 2.2PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329940-06035A2R2CAT2A 1356316 60-06035A2R2CAT2A 94W2875 92AH6333 06035A2R2CAT2A
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 50V 2.2pF Capacitor Cap, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers