AVX Corporation Cap, Mlcc, C0G, 2.2Pf, 50V, 0603; Capacitance Kyocera Avx 06035A2R2BAT2A.

Description
CAP, MLCC, C0G, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 2.2Pf, 50V, 0603; Capacitance Kyocera Avx - 30AC2632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2.2Pf, 50V, 0603; Capacitance Kyocera Avx
30AC2632
Cap, Mlcc, C0G, 2.2Pf, 50V, 0603; Capacitance Kyocera Avx 30AC2632
CAP, MLCC, C0G, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2632
Product Name Cap, Mlcc, C0G, 2.2Pf, 50V, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers