Kyocera Corporation Ceramic Capacitors - 06035A271FAT2A 06035A271FAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853321-06035A271FAT2 A Features: 270 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10307-2, 478-10307-6, 06035A271FAT2A-ND, 478-10307-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853321-06035A271FAT2 A Features: 270 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10307-2, 478-10307-6, 06035A271FAT2A-ND, 478-10307-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A271FAT2A - 853321-06035A271FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A271FAT2A
853321-06035A271FAT2A
Ceramic Capacitors - 06035A271FAT2A 853321-06035A271FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853321-06035A271FAT2 A Features: 270 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10307-2, 478-10307-6, 06035A271FAT2A-ND, 478-10307-1

Manufacturer: AVX Corporation
Win Source Part Number: 853321-06035A271FAT2A
Features: 270 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10307-2, 478-10307-6, 06035A271FAT2A-ND, 478-10307-1

Buy Now Datasheet
Singapore, Singapore
SMD 50V 270pF Capacitor
60-06035A271FAT2A
SMD 50V 270pF Capacitor 60-06035A271FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H271FT NEW GLOBAL PN 50V 270pF A 581-KGM15ACG1H271FT Product overview: 06035A271FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 270pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 270pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A271FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H271FT NEW GLOBAL PN 50V 270pF A 581-KGM15ACG1H271FT Product overview: 06035A271FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 270pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 270pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A271FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, C0G, 270Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 270Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8326
Cap, Mlcc, C0G, 270Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8326
CAP, MLCC, C0G, 270PF, 50V, 0603; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 270PF, 50V, 0603; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 270Pf, 50V, 0603; Capacitance Kyocera Avx - 55J4324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 270Pf, 50V, 0603; Capacitance Kyocera Avx
55J4324
Cap, Mlcc, C0G, 270Pf, 50V, 0603; Capacitance Kyocera Avx 55J4324
CAP, MLCC, C0G, 270PF, 50V, 0603; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 270PF, 50V, 0603; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 270Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8098
Cap, 270Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8098
CAP, 270PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 270PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853321-06035A271FAT2A 60-06035A271FAT2A 96Y8326 55J4324 66AH8098
Product Name Ceramic Capacitors - 06035A271FAT2A SMD 50V 270pF Capacitor Cap, Mlcc, C0G, 270Pf, 50V, 0603; Capacitance Kyocera Avx Cap, Mlcc, C0G, 270Pf, 50V, 0603; Capacitance Kyocera Avx Cap, 270Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details