KYOCERA AVX 06035A270JAT2A
KYOCERA AVX 06035A270JAT2A
Manufacturer: KYOCERA AVX
Win Source Part Number: 1330233-06035A270JAT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1168-6,06035A270
RoHS Status: ROHS3 Compliant
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H270JT NEW GLOBAL PN 50V 27pF C A 581-KGM15ACG1H270JT Product overview: 06035A270JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 27pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 27pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A270JAT2A can be used for catalog matching and distributor lookup.
CAP CER 27PF 50V C0G/NP0 0603
CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1356291 | 1330233-06035A270JAT2A | 60-06035A270JAT2A | 06035A270JAT2A | 30H0566 | 87W8282 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | SMD 50V 27pF Capacitor | Ceramic Capacitors | Ceramic Capacitor 27Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx |
| Technology | Multilayer | Film Capacitors | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | 2.70E-5 microF | 2.70E-5 microF |