Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H270FT NEW GLOBAL PN 50V 27pF C A 581-KGM15ACG1H270FT Product overview: 06035A270FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 27pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 27pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A270FAT2A can be used for catalog matching and distributor lookup.
CAP, MLCC, C0G, 27PF, 50V, 0603, REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-06035A270FAT2A | 80H9134 | 66AH8097 |
| Product Name | SMD 50V 27pF Capacitor | Cap, Mlcc, C0G, 27Pf, 50V, 0603, Reel; Capacitance Kyocera Avx | Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |