Kyocera Corporation Ceramic Capacitors 06035A251JAT2A

Description
250pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
250pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A251JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A251JAT2A-ND
Ceramic Capacitors 06035A251JAT2A-ND
250pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

250pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 250Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4317 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 250Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4317
Ceramic Capacitor 250Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4317
CERAMIC CAPACITOR 250PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:250pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 250PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:250pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035A251JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035A251JAT2A
Capacitors - Ceramic Capacitors 06035A251JAT2A
CAP CER 250PF 50V NP0 0603

CAP CER 250PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A251JAT2A-ND 55J4317 06035A251JAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 250Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details