Kyocera Corporation Ceramic Capacitors 06035A241JAT2A

Description
240pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
240pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A241JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A241JAT2A-ND
Ceramic Capacitors 06035A241JAT2A-ND
240pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

240pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035A241JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A241JAT2A
Capacitors - Ceramic Capacitors 06035A241JAT2A
CAP CER 240PF 50V NP0 0603

CAP CER 240PF 50V NP0 0603

Supplier's Site
Ceramic Capacitor 240Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 85H0031 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 240Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
85H0031
Ceramic Capacitor 240Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 85H0031
CERAMIC CAPACITOR 240PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:240pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 240PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:240pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035A241JAT2A-ND 06035A241JAT2A 85H0031
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 240Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers