AVX Corporation SMD 50V 22pF Capacitor 06035A220KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H220KT NEW GLOBAL PN 50V 22pF C A 581-KGM15ACG1H220KT Product overview: 06035A220KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A220KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H220KT NEW GLOBAL PN 50V 22pF C A 581-KGM15ACG1H220KT Product overview: 06035A220KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A220KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 22pF Capacitor
60-06035A220KAT2A
SMD 50V 22pF Capacitor 60-06035A220KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H220KT NEW GLOBAL PN 50V 22pF C A 581-KGM15ACG1H220KT Product overview: 06035A220KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A220KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H220KT NEW GLOBAL PN 50V 22pF C A 581-KGM15ACG1H220KT Product overview: 06035A220KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A220KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330209-06035A220KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330209-06035A220KAT2A
Capacitors - Ceramic Capacitors 1330209-06035A220KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330209-06035A220KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035A220KAT2A/4K,06 035A220KAT2A-ND,0603 5A220KAT2A\\4K,478-7 914-6,478-7914-1,478 -7914-2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330209-06035A220KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06035A220KAT2A/4K,06035A220KAT2A-ND,06035A220KAT2A\\4K,478-7914-6,478-7914-1,478-7914-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1349629 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349629
MLCCs - Multilayer Ceramic Capacitors 1349629
KYOCERA AVX 06035A220KAT2A

KYOCERA AVX 06035A220KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356270 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356270
MLCCs - Multilayer Ceramic Capacitors 1356270
KYOCERA AVX 06035A220KAT2A

KYOCERA AVX 06035A220KAT2A

Supplier's Site
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 03H3518 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
03H3518
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 03H3518
CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 94W2877 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
94W2877
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 94W2877
CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603; Ceramic Capacitor Case Kyocera Avx - 26AC5454 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603; Ceramic Capacitor Case Kyocera Avx
26AC5454
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603; Ceramic Capacitor Case Kyocera Avx 26AC5454
CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0603; CERAMIC CAPACITOR CASE:0603 [1608 METRIC]; CAPACITANCE:22PF; VOLTAGE RATING:50V; CAPACITANCE TOLERANCE: 10%; DIELECTRIC CHARACTERISTIC:C0G / NP0; PRODUCT RANGE:-; PACKAGING:CUT TAPE ROHS COMPLIANT: YES

CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0603; CERAMIC CAPACITOR CASE:0603 [1608 METRIC]; CAPACITANCE:22PF; VOLTAGE RATING:50V; CAPACITANCE TOLERANCE: 10%; DIELECTRIC CHARACTERISTIC:C0G / NP0; PRODUCT RANGE:-; PACKAGING:CUT TAPE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035A220KAT2A 1330209-06035A220KAT2A 1349629 03H3518 94W2877 26AC5454
Product Name SMD 50V 22pF Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 22Pf 50V, C0G, 10%, 0603; Ceramic Capacitor Case Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details