Kyocera Corporation Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06035A220JAT4A

Description
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0561 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
30H0561
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 30H0561
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8320
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8320
CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0561
Product Name Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers