AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06035A220FAT2A

Description
KYOCERA AVX 06035A220FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A220FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349627 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349627
MLCCs - Multilayer Ceramic Capacitors 1349627
KYOCERA AVX 06035A220FAT2A

KYOCERA AVX 06035A220FAT2A

Supplier's Site
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4298 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx
55J4298
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx 55J4298
CAPACITOR, CERAMIC, 22PF, 50V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 22PF, 50V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0603; Capacitance Kyocera Avx - 94W2876 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0603; Capacitance Kyocera Avx
94W2876
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0603; Capacitance Kyocera Avx 94W2876
CAPACITOR, CERAMIC, 22PF, 50V, C0G/NP0, 1%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 22PF, 50V, C0G/NP0, 1%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8094
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8094
CAP, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1349627 55J4298 66AH8094
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details