Kyocera Corporation Ceramic Capacitors 06035A201JAT2A

Description
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10300-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10300-2-ND
Ceramic Capacitors 478-10300-2-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10300-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10300-1-ND
Ceramic Capacitors 478-10300-1-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10300-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10300-6-ND
Ceramic Capacitors 478-10300-6-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4295 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4295
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4295
CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 200Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 200Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8318
Cap, Mlcc, C0G, 200Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8318
CAP, MLCC, C0G, 200PF, 50V, 0603; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 200PF, 50V, 0603; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10300-2-ND 478-10300-6-ND 55J4295
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details