Kyocera Corporation Ceramic Capacitors 06035A200KAT2A

Description
20pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11371-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11371-6-ND
Ceramic Capacitors 478-11371-6-ND
20pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11371-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11371-2-ND
Ceramic Capacitors 478-11371-2-ND
20pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11371-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11371-1-ND
Ceramic Capacitors 478-11371-1-ND
20pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A200KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A200KAT2A
Ceramic Capacitors 06035A200KAT2A
CAP CER 20PF 50V NP0 0603

CAP CER 20PF 50V NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 20Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4291 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4291
Ceramic Capacitor 20Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4291
CERAMIC CAPACITOR 20PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11371-6-ND 478-11371-2-ND 06035A200KAT2A 55J4291
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 20Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details