Kyocera Corporation Ceramic Capacitors 06035A200FAT2A

Description
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10299-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10299-6-ND
Ceramic Capacitors 478-10299-6-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10299-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10299-1-ND
Ceramic Capacitors 478-10299-1-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10299-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10299-2-ND
Ceramic Capacitors 478-10299-2-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 20PF 50V C0G/NP0 0603 - 66-06035A200FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 20PF 50V C0G/NP0 0603
66-06035A200FAT2A
CAP CER 20PF 50V C0G/NP0 0603 66-06035A200FAT2A
CAP CER 20PF 50V C0G/NP0 0603

CAP CER 20PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - 06035A200FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A200FAT2A
Ceramic Capacitors 06035A200FAT2A
CAP CER 20PF 50V C0G/NP0 0603

CAP CER 20PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10299-6-ND 478-10299-1-ND 66-06035A200FAT2A 06035A200FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 20PF 50V C0G/NP0 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C11AHR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details