Kyocera Corporation SMD 50V 1.2pF Capacitor 06035A1R2CAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H1R2CT NEW GLOBAL PN 50V 1.2pF A 581-KGM15ACG1H1R2CT Product overview: 06035A1R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A1R2CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H1R2CT NEW GLOBAL PN 50V 1.2pF A 581-KGM15ACG1H1R2CT Product overview: 06035A1R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A1R2CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1.2pF Capacitor
60-06035A1R2CAT2A
SMD 50V 1.2pF Capacitor 60-06035A1R2CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H1R2CT NEW GLOBAL PN 50V 1.2pF A 581-KGM15ACG1H1R2CT Product overview: 06035A1R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A1R2CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H1R2CT NEW GLOBAL PN 50V 1.2pF A 581-KGM15ACG1H1R2CT Product overview: 06035A1R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A1R2CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035A1R2CAT2A - 1000250-06035A1R2CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A1R2CAT2A
1000250-06035A1R2CAT2A
Ceramic Capacitors - 06035A1R2CAT2A 1000250-06035A1R2CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000250-06035A1R2CAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.2pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000250-06035A1R2CAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1.2pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 1.2Pf 50V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 17C6472 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.2Pf 50V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
17C6472
Ceramic Capacitor 1.2Pf 50V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 17C6472
CERAMIC CAPACITOR 1.2PF 50V, C0G, 0.25pF, 0603; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.2PF 50V, C0G, 0.25pF, 0603; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1.2Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 09J2467 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.2Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
09J2467
Ceramic Capacitor 1.2Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 09J2467
CERAMIC CAPACITOR 1.2PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.2PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9169 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9169
Multilayer Ceramic Capacitor, 1.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9169
Multilayer Ceramic Capacitor, 1.2 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1.2 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035A1R2CAT2A 1000250-06035A1R2CAT2A 17C6472 95W9169
Product Name SMD 50V 1.2pF Capacitor Ceramic Capacitors - 06035A1R2CAT2A Ceramic Capacitor 1.2Pf 50V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF
WVAC 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details