AVX Corporation Capacitor, Ceramic, 0.001Uf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 06035A1R0CAT2A.

Description
CAPACITOR, CERAMIC, 0.001UF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Case Size:0603RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 0.001UF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Case Size:0603RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 0.001Uf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5440 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.001Uf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
26AC5440
Capacitor, Ceramic, 0.001Uf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 26AC5440
CAPACITOR, CERAMIC, 0.001UF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Case Size:0603RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.001UF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5440
Product Name Capacitor, Ceramic, 0.001Uf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details