Kyocera Corporation Capacitor,ceramic,1Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 06035A1R0BAT2A

Description
Capacitor,Ceramic,1p F,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes
Datasheet
Description
Capacitor,Ceramic,1p F,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,1Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J4168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J4168
Capacitor,ceramic,1Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J4168
Capacitor,Ceramic,1p F,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,1pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Cap, 1Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8299
Cap, 1Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8299
CAP, 1PF, 50V, MLCC, 0603; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 1PF, 50V, MLCC, 0603; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035A1R0BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A1R0BAT2A
Ceramic Capacitors 06035A1R0BAT2A
CAP CER 1PF 50V NP0 0603

CAP CER 1PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 55J4168 96Y8299 06035A1R0BAT2A
Product Name Capacitor,ceramic,1Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Cap, 1Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 1.00E-6 microF 1.00E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers