CAPACITOR CERAMIC 180PF 50V, C0G, 5%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP, MLCC, C0G, 180PF, 50V, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 30H0558 | 96Y8316 |
| Product Name | Capacitor Ceramic 180Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx | Cap, Mlcc, C0G, 180Pf, 50V, 0603; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF |