Kyocera Corporation Ceramic Capacitors 06035A160JAT2A

Description
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10292-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10292-2-ND
Ceramic Capacitors 478-10292-2-ND
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10292-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10292-6-ND
Ceramic Capacitors 478-10292-6-ND
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10292-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10292-1-ND
Ceramic Capacitors 478-10292-1-ND
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 20M4014 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
20M4014
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 20M4014
CERAMIC CAPACITOR 16PF 50V, C0G, 5%, 0603; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 16PF 50V, C0G, 5%, 0603; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4254 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4254
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4254
CERAMIC CAPACITOR 16PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 16PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A160JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A160JAT2A
Ceramic Capacitors 06035A160JAT2A
CAP CER 16PF 50V NP0 0603

CAP CER 16PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10292-2-ND 478-10292-6-ND 20M4014 06035A160JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 16Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details