Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A151JAT2A

Description
KYOCERA AVX 06035A151JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A151JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356246 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356246
MLCCs - Multilayer Ceramic Capacitors 1356246
KYOCERA AVX 06035A151JAT2A

KYOCERA AVX 06035A151JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349616 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349616
MLCCs - Multilayer Ceramic Capacitors 1349616
KYOCERA AVX 06035A151JAT2A

KYOCERA AVX 06035A151JAT2A

Supplier's Site
CAP CER 150PF 50V C0G/NP0 0603 - 66-06035A151JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 150PF 50V C0G/NP0 0603
66-06035A151JAT2A
CAP CER 150PF 50V C0G/NP0 0603 66-06035A151JAT2A
CAP CER 150PF 50V C0G/NP0 0603

CAP CER 150PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 35K5087 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
35K5087
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 35K5087
CERAMIC CAPACITOR 150PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9319 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9319
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9319
SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 63W2301 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
63W2301
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 63W2301
SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A151JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A151JAT2A
Ceramic Capacitors 06035A151JAT2A
CAP CER 150PF 50V C0G/NP0 0603

CAP CER 150PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356246 66-06035A151JAT2A 35K5087 04X9319 06035A151JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors CAP CER 150PF 50V C0G/NP0 0603 Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition; Ceramic Ceramic Composition
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details