Kyocera Corporation Capacitors - Ceramic Capacitors 06035A150FAT2A

Description
Win Source Part Number: 967034-06035A150FAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 15 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): GRM1885C1H150FA01J; GRM1885C1H150FA01D; C1608C0G1H150F080AA; CC0603FRNPO9BN150; GRM1885C2A150FA01D; CC0603FRNPO0BN150060 35A150FAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10289-6,06035A15 0FAT2A-ND,478-10289- 2,478-10289-1
Request a Quote Datasheet
Description
Win Source Part Number: 967034-06035A150FAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 15 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): GRM1885C1H150FA01J; GRM1885C1H150FA01D; C1608C0G1H150F080AA; CC0603FRNPO9BN150; GRM1885C2A150FA01D; CC0603FRNPO0BN150060 35A150FAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10289-6,06035A15 0FAT2A-ND,478-10289- 2,478-10289-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 967034-06035A150FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
967034-06035A150FAT2A
Capacitors - Ceramic Capacitors 967034-06035A150FAT2A
Win Source Part Number: 967034-06035A150FAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 15 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): GRM1885C1H150FA01J; GRM1885C1H150FA01D; C1608C0G1H150F080AA; CC0603FRNPO9BN150; GRM1885C2A150FA01D; CC0603FRNPO0BN150060 35A150FAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10289-6,06035A15 0FAT2A-ND,478-10289- 2,478-10289-1

Win Source Part Number: 967034-06035A150FAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 15 pF
Tolerance: ±1%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): GRM1885C1H150FA01J; GRM1885C1H150FA01D; C1608C0G1H150F080AA; CC0603FRNPO9BN150; GRM1885C2A150FA01D; CC0603FRNPO0BN15006035A150FAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-10289-6,06035A150FAT2A-ND,478-10289-2,478-10289-1

Buy Now Datasheet
Singapore, Singapore
SMD 50V 15pF Capacitor
60-06035A150FAT2A
SMD 50V 15pF Capacitor 60-06035A150FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H150FT NEW GLOBAL PN 50V 15pF C A 581-KGM15ACG1H150FT Product overview: 06035A150FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 15pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A150FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H150FT NEW GLOBAL PN 50V 15pF C A 581-KGM15ACG1H150FT Product overview: 06035A150FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 15pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A150FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035A150FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A150FAT2A
Ceramic Capacitors 06035A150FAT2A
CAP CER 15PF 50V NP0 0603

CAP CER 15PF 50V NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06035A150FAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06035A150FAT2A
50V 15pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 15pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Mlcc, C0G, 15Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 15Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8310
Cap, Mlcc, C0G, 15Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8310
CAP, MLCC, C0G, 15PF, 50V, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 15PF, 50V, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 15Pf, 50V, 0603; Capacitance Kyocera Avx - 55J4238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 15Pf, 50V, 0603; Capacitance Kyocera Avx
55J4238
Cap, Mlcc, C0G, 15Pf, 50V, 0603; Capacitance Kyocera Avx 55J4238
CAP, MLCC, C0G, 15PF, 50V, 0603; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C; Series Name:-; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 15PF, 50V, 0603; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C; Series Name:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8085
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8085
CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 15PF 50V NP0 0603 - 66-06035A150FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 50V NP0 0603
66-06035A150FAT2A
CAP CER 15PF 50V NP0 0603 66-06035A150FAT2A
CAP CER 15PF 50V NP0 0603

CAP CER 15PF 50V NP0 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 967034-06035A150FAT2A 60-06035A150FAT2A 06035A150FAT2A 06035A150FAT2A 96Y8310 55J4238 66AH8085 66-06035A150FAT2A
Product Name Capacitors - Ceramic Capacitors SMD 50V 15pF Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Mlcc, C0G, 15Pf, 50V, 0603; Capacitance Kyocera Avx Cap, Mlcc, C0G, 15Pf, 50V, 0603; Capacitance Kyocera Avx Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx CAP CER 15PF 50V NP0 0603
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details