Kyocera Corporation Ceramic Capacitor 120Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035A121KAT2A

Description
CERAMIC CAPACITOR 120PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 120PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 120Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4230 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4230
Ceramic Capacitor 120Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4230
CERAMIC CAPACITOR 120PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J4230
Product Name Ceramic Capacitor 120Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details