Kyocera Corporation Ceramic Capacitors - 06035A121JAT2A 06035A121JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 805606-06035A121JAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 120pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 805606-06035A121JAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 120pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A121JAT2A - 805606-06035A121JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A121JAT2A
805606-06035A121JAT2A
Ceramic Capacitors - 06035A121JAT2A 805606-06035A121JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 805606-06035A121JAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 120pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 805606-06035A121JAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 120pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 50V 120pF Capacitor
60-06035A121JAT2A
SMD 50V 120pF Capacitor 60-06035A121JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H121JT NEW GLOBAL PN 50V 120pF A 581-KGM15ACG1H121JT Product overview: 06035A121JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A121JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H121JT NEW GLOBAL PN 50V 120pF A 581-KGM15ACG1H121JT Product overview: 06035A121JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A121JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 17C6469 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
17C6469
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 17C6469
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 09J2471 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
09J2471
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 09J2471
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 120Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx - 04X9317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx
04X9317
Cap, 120Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx 04X9317
CAP, 120PF, 50V, 5%, C0G, 0603, REEL; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 120PF, 50V, 5%, C0G, 0603, REEL; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 805606-06035A121JAT2A 60-06035A121JAT2A 17C6469 09J2471 04X9317
Product Name Ceramic Capacitors - 06035A121JAT2A SMD 50V 120pF Capacitor Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 120Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers