Kyocera Corporation Ceramic Capacitors - 06035A121FAT2A 06035A121FAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 800820-06035A121FAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 120pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 800820-06035A121FAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 120pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A121FAT2A - 800820-06035A121FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A121FAT2A
800820-06035A121FAT2A
Ceramic Capacitors - 06035A121FAT2A 800820-06035A121FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 800820-06035A121FAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 120pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 800820-06035A121FAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 120pF
Tolerance: ±1%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 50V 120pF Capacitor
60-06035A121FAT2A
SMD 50V 120pF Capacitor 60-06035A121FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H121FT NEW GLOBAL PN 50V 120pF A 581-KGM15ACG1H121FT Product overview: 06035A121FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A121FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H121FT NEW GLOBAL PN 50V 120pF A 581-KGM15ACG1H121FT Product overview: 06035A121FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A121FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, C0G, 120Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 120Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8309
Cap, Mlcc, C0G, 120Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8309
CAP, MLCC, C0G, 120PF, 50V, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 120PF, 50V, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 800820-06035A121FAT2A 60-06035A121FAT2A 96Y8309
Product Name Ceramic Capacitors - 06035A121FAT2A SMD 50V 120pF Capacitor Cap, Mlcc, C0G, 120Pf, 50V, 0603; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details