Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A102FAT2A

Description
KYOCERA AVX 06035A102FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A102FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349605 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349605
MLCCs - Multilayer Ceramic Capacitors 1349605
KYOCERA AVX 06035A102FAT2A

KYOCERA AVX 06035A102FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356245 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356245
MLCCs - Multilayer Ceramic Capacitors 1356245
KYOCERA AVX 06035A102FAT2A

KYOCERA AVX 06035A102FAT2A

Supplier's Site
Ceramic Capacitors - 06035A102FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A102FAT2A
Ceramic Capacitors 06035A102FAT2A
CAP CER 1000PF 50V C0G/NP0 0603

CAP CER 1000PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06035A102FAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06035A102FAT2A
50V 1nF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx - 96M1269 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx
96M1269
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx 96M1269
CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 91C4848 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
91C4848
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 91C4848
CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9176 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9176
Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9176
SMD Multilayer Ceramic Capacitor, 1000 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8080
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8080
CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349605 06035A102FAT2A 06035A102FAT2A 96M1269 91C4848 95W9176 66AH8080
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF0R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 2002-105PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers