Kyocera Corporation Ceramic Capacitors - 06035A101J4T2A 06035A101J4T2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000248-06035A101J4T 2A Packaging: Reel - TR Voltage Rating: 50V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000248-06035A101J4T 2A Packaging: Reel - TR Voltage Rating: 50V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A101J4T2A - 1000248-06035A101J4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A101J4T2A
1000248-06035A101J4T2A
Ceramic Capacitors - 06035A101J4T2A 1000248-06035A101J4T2A
Manufacturer: AVX Corporation Win Source Part Number: 1000248-06035A101J4T 2A Packaging: Reel - TR Voltage Rating: 50V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000248-06035A101J4T2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 50V 100pF Capacitor
60-06035A101J4T2A
SMD 50V 100pF Capacitor 60-06035A101J4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG1H101JT NEW GLOBAL PN 50V 100pF A 581-KAM15ACG1H101JT Product overview: 06035A101J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A101J4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG1H101JT NEW GLOBAL PN 50V 100pF A 581-KAM15ACG1H101JT Product overview: 06035A101J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A101J4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035A101J4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A101J4T2A
Ceramic Capacitors 06035A101J4T2A
CAP CER 100PF 50V NP0 0603

CAP CER 100PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1000248-06035A101J4T2A 60-06035A101J4T2A 06035A101J4T2A
Product Name Ceramic Capacitors - 06035A101J4T2A SMD 50V 100pF Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers