AVX Corporation Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 06035A101FAT2A.

Description
MLCC CAPACITOR, 100PF, 50V, C0G, 1%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes
Description
MLCC CAPACITOR, 100PF, 50V, C0G, 1%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5443 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5443
Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5443
MLCC CAPACITOR, 100PF, 50V, C0G, 1%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

MLCC CAPACITOR, 100PF, 50V, C0G, 1%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5443
Product Name Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details