AVX Corporation Ceramic Capacitors - 06035A101FAT2A 06035A101FAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904612-06035A101FAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035A101FAT2A/4K, 06035A101FAT2A-ND, 06035A101FAT2A\\4K, 478-6202-6, 478-6202-2, 478-6202-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904612-06035A101FAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035A101FAT2A/4K, 06035A101FAT2A-ND, 06035A101FAT2A\\4K, 478-6202-6, 478-6202-2, 478-6202-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A101FAT2A - 904612-06035A101FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A101FAT2A
904612-06035A101FAT2A
Ceramic Capacitors - 06035A101FAT2A 904612-06035A101FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904612-06035A101FAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035A101FAT2A/4K, 06035A101FAT2A-ND, 06035A101FAT2A\\4K, 478-6202-6, 478-6202-2, 478-6202-1

Manufacturer: AVX Corporation
Win Source Part Number: 904612-06035A101FAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06035A101FAT2A/4K, 06035A101FAT2A-ND, 06035A101FAT2A\\4K, 478-6202-6, 478-6202-2, 478-6202-1

Buy Now Datasheet
Singapore, Singapore
SMD 50V 100pF Capacitor
60-06035A101FAT2A
SMD 50V 100pF Capacitor 60-06035A101FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H101FT NEW GLOBAL PN 50V 100pF A 581-KGM15ACG1H101FT Product overview: 06035A101FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A101FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H101FT NEW GLOBAL PN 50V 100pF A 581-KGM15ACG1H101FT Product overview: 06035A101FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A101FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356318 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356318
MLCCs - Multilayer Ceramic Capacitors 1356318
KYOCERA AVX 06035A101FAT2A

KYOCERA AVX 06035A101FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349603 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349603
MLCCs - Multilayer Ceramic Capacitors 1349603
KYOCERA AVX 06035A101FAT2A

KYOCERA AVX 06035A101FAT2A

Supplier's Site
Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603; Capacitance Kyocera Avx - 23J7824 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603; Capacitance Kyocera Avx
23J7824
Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603; Capacitance Kyocera Avx 23J7824
MLCC CAPACITOR, 100PF, 50V, C0G, 1%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 100PF, 50V, C0G, 1%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx - 95W9174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx
95W9174
Cap, 100Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx 95W9174
CAP, 100PF, 50V, 1%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 100PF, 50V, 1%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8078
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8078
CAP, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 06035A101FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A101FAT2A
Ceramic Capacitors 06035A101FAT2A
CAP CER 100PF 50V C0G/NP0 0603

CAP CER 100PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904612-06035A101FAT2A 60-06035A101FAT2A 1356318 23J7824 95W9174 66AH8078 06035A101FAT2A
Product Name Ceramic Capacitors - 06035A101FAT2A SMD 50V 100pF Capacitor MLCCs - Multilayer Ceramic Capacitors Mlcc Capacitor, 100Pf, 50V, C0G, 1%, 0603; Capacitance Kyocera Avx Cap, 100Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details