AVX Corporation Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx 06035A100DAT2A.

Description
CAPACITOR, CERAMIC, 10PF, 50V, C0G/NP0, 0.5PF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR, CERAMIC, 10PF, 50V, C0G/NP0, 0.5PF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx - 28AC6168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx
28AC6168
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx 28AC6168
CAPACITOR, CERAMIC, 10PF, 50V, C0G/NP0, 0.5PF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 10PF, 50V, C0G/NP0, 0.5PF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6168
Product Name Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers