Kyocera Corporation Ceramic Capacitors 06035A100C4T2A

Description
CAP CER 10PF 50V NP0 0603
Request a Quote Datasheet
Description
CAP CER 10PF 50V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035A100C4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A100C4T2ADKR-ND
Ceramic Capacitors 478-06035A100C4T2ADKR-ND
CAP CER 10PF 50V NP0 0603

CAP CER 10PF 50V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035A100C4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A100C4T2ACT-ND
Ceramic Capacitors 478-06035A100C4T2ACT-ND
CAP CER 10PF 50V NP0 0603

CAP CER 10PF 50V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035A100C4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A100C4T2ATR-ND
Ceramic Capacitors 478-06035A100C4T2ATR-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A100C4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A100C4T2A
Ceramic Capacitors 06035A100C4T2A
CAP CER 10PF 50V NP0 0603

CAP CER 10PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-06035A100C4T2ADKR-ND 478-06035A100C4T2ACT-ND 06035A100C4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details