AVX Corporation Ceramic Capacitors 06034D226MAT2A

Description
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15CR50G226MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR50G226MTTR-ND
Ceramic Capacitors 478-KGM15CR50G226MTTR-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR50G226MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR50G226MTCT-ND
Ceramic Capacitors 478-KGM15CR50G226MTCT-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR50G226MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR50G226MTDKR-ND
Ceramic Capacitors 478-KGM15CR50G226MTDKR-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 4 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 91T5686 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 4 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
91T5686
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 4 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 91T5686
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 4 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 4 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06034D226MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06034D226MAT2A
Ceramic Capacitors 06034D226MAT2A
CAP CER 22UF 4V X5R 0603

CAP CER 22UF 4V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM15CR50G226MTTR-ND 478-KGM15CR50G226MTDKR-ND 91T5686 06034D226MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 4 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers