Kyocera Corporation Ceramic Capacitors 06033U470KAT2A

Description
47pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033U470KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033U470KAT2A-ND
Ceramic Capacitors 06033U470KAT2A-ND
47pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033U470KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033U470KAT2A
Ceramic Capacitors 06033U470KAT2A
CAP CER 47PF 25V NP0 0603

CAP CER 47PF 25V NP0 0603

Supplier's Site Datasheet
Capacitor Rf/microwave 47Pf, 25V, 0603 10%; Capacitance Kyocera Avx - 56K4386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 47Pf, 25V, 0603 10%; Capacitance Kyocera Avx
56K4386
Capacitor Rf/microwave 47Pf, 25V, 0603 10%; Capacitance Kyocera Avx 56K4386
CAPACITOR RF/MICROWAVE 47PF, 25V, 0603 10%; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 47PF, 25V, 0603 10%; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06033U470KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033U470KAT2A
Capacitors - Ceramic Capacitors 06033U470KAT2A
CAP CER 47PF 25V NP0 0603

CAP CER 47PF 25V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06033U470KAT2A-ND 06033U470KAT2A 56K4386 06033U470KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 47Pf, 25V, 0603 10%; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ultracapacitors - 205DCN2R7S - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
2 suppliers