KYOCERA AVX Components Corporation Thin Film Capacitors 06033J5R6BBSTR

Description
Thin Film Capacitor
Request a Quote Datasheet
Description
Thin Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-06033J5R6BBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06033J5R6BBSTR-ND
Thin Film Capacitors 478-06033J5R6BBSTR-ND
Thin Film Capacitor

Thin Film Capacitor

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 06033J5R6BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06033J5R6BBSTR
Hi-Q Thin Film Capacitors 06033J5R6BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06033J5R6BBSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
06033J5R6BBSTR
Capacitors - Thin Film Capacitors 06033J5R6BBSTR
ACCU-F/P

ACCU-F/P

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-06033J5R6BBSTR-ND 06033J5R6BBSTR 06033J5R6BBSTR
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Range 5.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH151K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details